Kyocera Corporation Ceramic Capacitors 100B130FW500XT

Description
13pF ±1% 500V Ceramic Capacitor P90 1111 (2828 Metric)
Request a Quote Datasheet
Description
13pF ±1% 500V Ceramic Capacitor P90 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-100B130FW500XTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B130FW500XTDKR-ND
Ceramic Capacitors 478-100B130FW500XTDKR-ND
13pF ±1% 500V Ceramic Capacitor P90 1111 (2828 Metric)

13pF ±1% 500V Ceramic Capacitor P90 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-100B130FW500XTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B130FW500XTTR-ND
Ceramic Capacitors 478-100B130FW500XTTR-ND
13pF ±1% 500V Ceramic Capacitor P90 1111 (2828 Metric)

13pF ±1% 500V Ceramic Capacitor P90 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-100B130FW500XTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B130FW500XTCT-ND
Ceramic Capacitors 478-100B130FW500XTCT-ND
13pF ±1% 500V Ceramic Capacitor P90 1111 (2828 Metric)

13pF ±1% 500V Ceramic Capacitor P90 1111 (2828 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-100B130FW500XTDKR-ND 478-100B130FW500XTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C1206C560J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701304 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details