The 100B Series is a family of porcelain Superchip® multilayer capacitors in Case B size (0.110" x 0.110"). It offers capacitance values from 0.1 pF to 1000 pF, with extended WVDC up to 1500 VDC and operating temperatures up to 175°C. The capacitors feature low ESR/ESL, high Q, high self-resonance, and stable performance with a temperature coefficient of +90 ±20 PPM/°C from -55°C to +125°C and +90 ±30 PPM/°C from +125°C to +175°C. Insulation resistance is 106 MΩ minimum at 25°C for 0.1 pF to 470 pF and 105 MΩ minimum at 25°C for 510 pF to 1000 pF. The devices meet Mil-STD-202 for thermal shock, moisture resistance, and life testing. Packaging options include tape and reel (T&R) and vertical T&R (TV).
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 100B121GT300XC100 |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 1.20E-4 microF |