KYOCERA AVX Components Corporation Hi-Q Multilayer Ceramic Capacitors 100B121FT1000XC100

Description
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.
Request a Quote
Description
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 100B Series is a portfolio of porcelain Superchip® multilayer capacitors in case size B (0.110" x 0.110"), offering capacitance from 0.1 pF to 1000 pF, extended operating temperatures up to 175°C, and rated voltages up to 1500 VDC. These capacitors feature low ESR/ESL, high Q, and high self-resonance with insulation resistance exceeding 105 MΩ at 125°C. They meet MIL-STD-202 environmental standards and are available with surface mount termination in tape and reel packaging. The part number 100B121FT1000XC100 corresponds to a 120 pF, ±1% tolerance capacitor with tin/lead termination in vertical tape and reel format, compatible with the full series specifications.

Datasheet Summary
Powered by GS/AI

The 100B Series is a portfolio of porcelain Superchip® multilayer capacitors in case size B (0.110" x 0.110"), offering capacitance from 0.1 pF to 1000 pF, extended operating temperatures up to 175°C, and rated voltages up to 1500 VDC. These capacitors feature low ESR/ESL, high Q, and high self-resonance with insulation resistance exceeding 105 MΩ at 125°C. They meet MIL-STD-202 environmental standards and are available with surface mount termination in tape and reel packaging. The part number 100B121FT1000XC100 corresponds to a 120 pF, ±1% tolerance capacitor with tin/lead termination in vertical tape and reel format, compatible with the full series specifications.

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Multilayer Ceramic Capacitors - 100B121FT1000XC100 - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
100B121FT1000XC100
Hi-Q Multilayer Ceramic Capacitors 100B121FT1000XC100
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.

KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number 100B121FT1000XC100
Product Name Hi-Q Multilayer Ceramic Capacitors
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1165-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - C1206C222J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details