The 100B Series is a porcelain Superchip® multilayer capacitor for RF and microwave applications, featuring a Case B size of 0.110 in × 0.110 in (2.79 mm × 2.79 mm) and operating temperatures up to 175°C. It offers capacitance values from 0.1 pF to 1000 pF, with a rated working voltage up to 1500 VDC for values up to 1000 pF when operated from -55°C to +125°C. The capacitor exhibits high Q, low ESR/ESL, high self-resonance, and insulation resistance of at least 105 MΩ at 25°C and 104 MΩ at 125°C at rated WVDC. It meets Mil-STD-202 environmental standards for thermal shock, moisture resistance, and life testing, with no aging or piezoelectric effects. Terminations include tin/lead solder plated over nickel barrier, and packaging is available in vertical tape and reel configurations.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 100B101JTN1500XC100 |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 1.00E-4 microF |