The 100B Series is a porcelain Superchip® multilayer capacitor designed for RF and microwave applications including bypass, coupling, and impedance matching. It features a case size B measuring 0.110 inch by 0.110 inch, a capacitance range of 0.1 pF to 1000 pF, and extended WVDC up to 1500 VDC. The capacitor operates from -55°C to +175°C with a capacitance temperature coefficient of +90 ±20 ppm/°C (-55°C to +125°C) and +90 ±30 ppm/°C (+125°C to +175°C). It offers a quality factor greater than 10,000 at 1 MHz, low ESR/ESL, high self-resonance, and hermetic packaging. The part is rated for 500 VDC, has a ±0.25 pF tolerance, tin/lead solder plated termination, and is packaged in tape and reel. It meets MIL-STD-202 environmental standards and is RoHS compliant.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 100B0R8CW500XT |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |