The 100B Series is a porcelain Superchip® multilayer capacitor for RF and microwave applications, featuring a case size of 0.110 inch by 0.110 inch. It offers a capacitance range of 0.1 pF to 1000 pF, with a standard working voltage of 500 VDC for capacitances up to 470 pF, and an extended working voltage of 500 VDC up to 1000 pF when operating between -55°C and +125°C. The part exhibits a temperature coefficient of +90 ±20 PPM/°C from -55°C to +125°C and +90 ±30 PPM/°C from +125°C to +175°C. It meets MIL-STD-202 environmental standards for thermal shock, moisture resistance, and life testing, with no aging effects and negligible piezoelectric effects. The termination uses a tin/lead, solder-plated nickel barrier as standard, with RoHS-compliant options available, and is supplied in box packaging for 20 or 100 pieces. The QPL-qualified design ensures established reliability with high Q and low ESR/ESL.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 100B0R8BW500XC100 |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |