The 100B Series is a porcelain Superchip® multilayer capacitor for RF and microwave applications, featuring a case size of 0.110" × 0.110" and operating temperatures up to 175°C. It offers capacitance values from 0.1 pF to 1000 pF, with an extended working voltage up to 1500 VDC for 0.1 pF to 1000 pF ratings at temperatures up to 125°C. The part exhibits high Q, low ESR/ESL, and insulation resistance exceeding 105 megohms at 25°C and 104 megohms at 125°C. It meets MIL-STD-202 environmental standards and has negligible aging and piezoelectric effects.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 100B0R6CTN1500XC100 |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |