The 100B Series is a porcelain Superchip™ multilayer capacitor in case B size (0.110" x 0.110"), designed for RF and microwave applications including bypass, coupling, and tuning. It offers capacitance values from 0.1pF to 1000pF, with a standard working voltage up to 500VDC and extended WVDC up to 1500VDC for selected capacitance ranges. The capacitor features low ESR/ESL, high Q factor greater than 10,000 at 1 MHz, and operating temperatures up to 175°C. It meets Mil-STD-202 environmental standards and is available in tape and reel packaging with a tin/lead solder-plated nickel barrier termination.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 100B0R1BW500XT1K |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |