KYOCERA AVX Components Corporation Ceramic Capacitors 100A8R2CT150XT1K

Description
8.2pF ±0.25pF 150V Ceramic Capacitor P90 0505 (1313 Metric)
Request a Quote Datasheet
Description
8.2pF ±0.25pF 150V Ceramic Capacitor P90 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1284-100A8R2CT150XT1KTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-100A8R2CT150XT1KTR-ND
Ceramic Capacitors 1284-100A8R2CT150XT1KTR-ND
8.2pF ±0.25pF 150V Ceramic Capacitor P90 0505 (1313 Metric)

8.2pF ±0.25pF 150V Ceramic Capacitor P90 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-100A8R2CT150XT1KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-100A8R2CT150XT1KCT-ND
Ceramic Capacitors 1284-100A8R2CT150XT1KCT-ND
8.2pF ±0.25pF 150V Ceramic Capacitor P90 0505 (1313 Metric)

8.2pF ±0.25pF 150V Ceramic Capacitor P90 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-100A8R2CT150XT1KDKR-ND - DigiKey
Thief River Falls, MN, United States
8.2pF ±0.25pF 150V Ceramic Capacitor P90 0505 (1313 Metric)

8.2pF ±0.25pF 150V Ceramic Capacitor P90 0505 (1313 Metric)

Buy Now Datasheet
Hi-Q Multilayer Ceramic Capacitors - 100A8R2CT150XT1K - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
100A8R2CT150XT1K
Hi-Q Multilayer Ceramic Capacitors 100A8R2CT150XT1K
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100A Series RF/Microwave Capacitors. This is KYOCERA AVX’s most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package.

KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100A Series RF/Microwave Capacitors. This is KYOCERA AVX’s most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Richardson RFPD
Product Category Capacitors Capacitors Capacitors
Product Number 1284-100A8R2CT150XT1KTR-ND 1284-100A8R2CT150XT1KDKR-ND 100A8R2CT150XT1K
Product Name Ceramic Capacitors Ceramic Capacitors Hi-Q Multilayer Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 150 volts 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Ceramic Capacitors - 1763-0603B102J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M39014/021284 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details