Kyocera Corporation Ceramic Capacitors 100A8R2BW150XC

Description
8.2pF ±0.1pF 150V Ceramic Capacitor P90
Request a Quote Datasheet
Description
8.2pF ±0.1pF 150V Ceramic Capacitor P90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 100A8R2BW150XC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
100A8R2BW150XC-ND
Ceramic Capacitors 100A8R2BW150XC-ND
8.2pF ±0.1pF 150V Ceramic Capacitor P90

8.2pF ±0.1pF 150V Ceramic Capacitor P90

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 100A8R2BW150XC-ND
Product Name Ceramic Capacitors
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U050CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B103K500NTDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers