KYOCERA AVX Components Corporation Ceramic Capacitors 100A6R8BT150XT

Description
6.8pF ±0.1pF 150V Ceramic Capacitor P90 0505 (1313 Metric)
Request a Quote Datasheet
Description
6.8pF ±0.1pF 150V Ceramic Capacitor P90 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-100A6R8BT150XTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100A6R8BT150XTDKR-ND
Ceramic Capacitors 478-100A6R8BT150XTDKR-ND
6.8pF ±0.1pF 150V Ceramic Capacitor P90 0505 (1313 Metric)

6.8pF ±0.1pF 150V Ceramic Capacitor P90 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-100A6R8BT150XTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100A6R8BT150XTCT-ND
Ceramic Capacitors 478-100A6R8BT150XTCT-ND
6.8pF ±0.1pF 150V Ceramic Capacitor P90 0505 (1313 Metric)

6.8pF ±0.1pF 150V Ceramic Capacitor P90 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-100A6R8BT150XTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100A6R8BT150XTTR-ND
Ceramic Capacitors 478-100A6R8BT150XTTR-ND
6.8pF ±0.1pF 150V Ceramic Capacitor P90 0505 (1313 Metric)

6.8pF ±0.1pF 150V Ceramic Capacitor P90 0505 (1313 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-100A6R8BT150XTDKR-ND 478-100A6R8BT150XTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N221J101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 337XMPL2R5MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details