KYOCERA AVX Components Corporation Ceramic Capacitors 100A680FW150XT1K

Description
68pF ±1% 150V Ceramic Capacitor P90 0505 (1313 Metric)
Request a Quote Datasheet
Description
68pF ±1% 150V Ceramic Capacitor P90 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1284-100A680FW150XT1KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-100A680FW150XT1KCT-ND
Ceramic Capacitors 1284-100A680FW150XT1KCT-ND
68pF ±1% 150V Ceramic Capacitor P90 0505 (1313 Metric)

68pF ±1% 150V Ceramic Capacitor P90 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-100A680FW150XT1KDKR-ND - DigiKey
Thief River Falls, MN, United States
68pF ±1% 150V Ceramic Capacitor P90 0505 (1313 Metric)

68pF ±1% 150V Ceramic Capacitor P90 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-100A680FW150XT1KTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-100A680FW150XT1KTR-ND
Ceramic Capacitors 1284-100A680FW150XT1KTR-ND
68pF ±1% 150V Ceramic Capacitor P90 0505 (1313 Metric)

68pF ±1% 150V Ceramic Capacitor P90 0505 (1313 Metric)

Buy Now Datasheet
Hi-Q Multilayer Ceramic Capacitors - 100A680FW150XT1K - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
100A680FW150XT1K
Hi-Q Multilayer Ceramic Capacitors 100A680FW150XT1K
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100A Series RF/Microwave Capacitors. This is KYOCERA AVX’s most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package.

KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100A Series RF/Microwave Capacitors. This is KYOCERA AVX’s most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Richardson RFPD
Product Category Capacitors Capacitors Capacitors
Product Number 1284-100A680FW150XT1KCT-ND 1284-100A680FW150XT1KDKR-ND 100A680FW150XT1K
Product Name Ceramic Capacitors Ceramic Capacitors Hi-Q Multilayer Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Ceramic Capacitors - M39014/011335 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers