Kyocera Corporation Ceramic Capacitors 100A5R1CW150XT1K

Description
5.1pF ±0.25pF 150V Ceramic Capacitor P90 0505 (1313 Metric)
Request a Quote Datasheet
Description
5.1pF ±0.25pF 150V Ceramic Capacitor P90 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-100A5R1CW150XT1KTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100A5R1CW150XT1KTR-ND
Ceramic Capacitors 478-100A5R1CW150XT1KTR-ND
5.1pF ±0.25pF 150V Ceramic Capacitor P90 0505 (1313 Metric)

5.1pF ±0.25pF 150V Ceramic Capacitor P90 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-100A5R1CW150XT1KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100A5R1CW150XT1KCT-ND
Ceramic Capacitors 478-100A5R1CW150XT1KCT-ND
CAP CER 5.1PF 150V P90 0505

CAP CER 5.1PF 150V P90 0505

Buy Now Datasheet
Ceramic Capacitors - 478-100A5R1CW150XT1KDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100A5R1CW150XT1KDKR-ND
Ceramic Capacitors 478-100A5R1CW150XT1KDKR-ND
CAP CER 5.1PF 150V P90 0505

CAP CER 5.1PF 150V P90 0505

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-100A5R1CW150XT1KTR-ND 478-100A5R1CW150XT1KDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 380LX103M025A202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701116 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details