KYOCERA AVX Components Corporation Ceramic Capacitors 100A560JT150XT

Description
CAP CER 56PF 150V P90 0505
Request a Quote Datasheet
Description
CAP CER 56PF 150V P90 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-100A560JT150XTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100A560JT150XTDKR-ND
Ceramic Capacitors 478-100A560JT150XTDKR-ND
CAP CER 56PF 150V P90 0505

CAP CER 56PF 150V P90 0505

Buy Now Datasheet
Ceramic Capacitors - 478-100A560JT150XTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100A560JT150XTCT-ND
Ceramic Capacitors 478-100A560JT150XTCT-ND
CAP CER 56PF 150V P90 0505

CAP CER 56PF 150V P90 0505

Buy Now Datasheet
Ceramic Capacitors - 478-100A560JT150XTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100A560JT150XTTR-ND
Ceramic Capacitors 478-100A560JT150XTTR-ND
CAP CER 56PF 150V P90 0505

CAP CER 56PF 150V P90 0505

Buy Now Datasheet
Hi-Q Multilayer Ceramic Capacitors - 100A560JT150XT - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
100A560JT150XT
Hi-Q Multilayer Ceramic Capacitors 100A560JT150XT
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100A Series RF/Microwave Capacitors. This is KYOCERA AVX’s most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package.

KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100A Series RF/Microwave Capacitors. This is KYOCERA AVX’s most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Richardson RFPD
Product Category Capacitors Capacitors Capacitors
Product Number 478-100A560JT150XTDKR-ND 478-100A560JT150XTCT-ND 100A560JT150XT
Product Name Ceramic Capacitors Ceramic Capacitors Hi-Q Multilayer Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226XMPL016MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1701095 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details