KYOCERA AVX Components Corporation Ceramic Capacitors 100A4R7DW150XT

Description
CAP CER 4.7PF 150V .5PF NONSTND
Request a Quote Datasheet
Description
CAP CER 4.7PF 150V .5PF NONSTND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-100A4R7DW150XTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100A4R7DW150XTCT-ND
Ceramic Capacitors 478-100A4R7DW150XTCT-ND
CAP CER 4.7PF 150V .5PF NONSTND

CAP CER 4.7PF 150V .5PF NONSTND

Buy Now Datasheet
Ceramic Capacitors - 478-100A4R7DW150XTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100A4R7DW150XTTR-ND
Ceramic Capacitors 478-100A4R7DW150XTTR-ND
CAP CER 4.7PF 150V .5PF NONSTND

CAP CER 4.7PF 150V .5PF NONSTND

Buy Now Datasheet
Ceramic Capacitors - 478-100A4R7DW150XTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100A4R7DW150XTDKR-ND
Ceramic Capacitors 478-100A4R7DW150XTDKR-ND
CAP CER 4.7PF 150V .5PF NONSTND

CAP CER 4.7PF 150V .5PF NONSTND

Buy Now Datasheet
Hi-Q Multilayer Ceramic Capacitors - 100A4R7DW150XT - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
100A4R7DW150XT
Hi-Q Multilayer Ceramic Capacitors 100A4R7DW150XT
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100A Series RF/Microwave Capacitors. This is KYOCERA AVX’s most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package.

KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100A Series RF/Microwave Capacitors. This is KYOCERA AVX’s most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Richardson RFPD
Product Category Capacitors Capacitors Capacitors
Product Number 478-100A4R7DW150XTCT-ND 478-100A4R7DW150XTDKR-ND 100A4R7DW150XT
Product Name Ceramic Capacitors Ceramic Capacitors Hi-Q Multilayer Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 150 volts 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 337SMH016ML10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701293 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details