KYOCERA AVX Components Corporation Ceramic Capacitors 100A4R3BW150XT

Description
4.3pF ±0.1pF 150V Ceramic Capacitor P90 0505 (1313 Metric)
Request a Quote Datasheet
Description
4.3pF ±0.1pF 150V Ceramic Capacitor P90 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 100A4R3BW150XT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
100A4R3BW150XT-ND
Ceramic Capacitors 100A4R3BW150XT-ND
4.3pF ±0.1pF 150V Ceramic Capacitor P90 0505 (1313 Metric)

4.3pF ±0.1pF 150V Ceramic Capacitor P90 0505 (1313 Metric)

Buy Now Datasheet
Hi-Q Multilayer Ceramic Capacitors - 100A4R3BW150XT - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
100A4R3BW150XT
Hi-Q Multilayer Ceramic Capacitors 100A4R3BW150XT
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100A Series RF/Microwave Capacitors. This is KYOCERA AVX’s most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package.

KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100A Series RF/Microwave Capacitors. This is KYOCERA AVX’s most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Capacitors Capacitors
Product Number 100A4R3BW150XT-ND 100A4R3BW150XT
Product Name Ceramic Capacitors Hi-Q Multilayer Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Ceramic Capacitors - 1608-060322002P70BQTLSMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - M39014/011283 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701112 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details