The 100A Series is a porcelain Superchip® multilayer capacitor designed for RF and microwave applications, including bypass, coupling, and impedance matching. It features a Case A size of 0.055 inch by 0.055 inch, a capacitance range of 0.1 pF to 100 pF, and a rated working voltage up to 250 VDC. The component offers high Q factor greater than 10,000 at 1 MHz, low ESR and ESL, and operates from -55°C to +125°C. It is hermetic, non-piezoelectric, and complies with MIL-PRF-55681. Terminal strength meets a pull force of 5 to 10 lbs for 5 seconds. Packaging includes tape and reel or vertical Cap-Pak® configurations.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100A Series RF/Microwave Capacitors. This is KYOCERA AVX’s most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 100A3R3BTN150XC100 |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |