KYOCERA AVX Components Corporation Ceramic Capacitors 100A390GT150XT1K

Description
CAP CER 39PF 150V P90 0505
Request a Quote Datasheet
Description
CAP CER 39PF 150V P90 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-100A390GT150XT1KTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100A390GT150XT1KTR-ND
Ceramic Capacitors 478-100A390GT150XT1KTR-ND
CAP CER 39PF 150V P90 0505

CAP CER 39PF 150V P90 0505

Buy Now Datasheet
Ceramic Capacitors - 478-100A390GT150XT1KDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100A390GT150XT1KDKR-ND
Ceramic Capacitors 478-100A390GT150XT1KDKR-ND
CAP CER 39PF 150V P90 0505

CAP CER 39PF 150V P90 0505

Buy Now Datasheet
Ceramic Capacitors - 478-100A390GT150XT1KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100A390GT150XT1KCT-ND
Ceramic Capacitors 478-100A390GT150XT1KCT-ND
CAP CER 39PF 150V P90 0505

CAP CER 39PF 150V P90 0505

Buy Now Datasheet
Hi-Q Multilayer Ceramic Capacitors - 100A390GT150XT1K - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
100A390GT150XT1K
Hi-Q Multilayer Ceramic Capacitors 100A390GT150XT1K
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100A Series RF/Microwave Capacitors. This is KYOCERA AVX’s most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package.

KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100A Series RF/Microwave Capacitors. This is KYOCERA AVX’s most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Richardson RFPD
Product Category Capacitors Capacitors Capacitors
Product Number 478-100A390GT150XT1KTR-ND 478-100A390GT150XT1KDKR-ND 100A390GT150XT1K
Product Name Ceramic Capacitors Ceramic Capacitors Hi-Q Multilayer Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - C1206C332J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details