KYOCERA AVX Components Corporation Ceramic Capacitors 100A390GT150XT

Description
39pF ±2% 150V Ceramic Capacitor P90 0505 (1313 Metric)
Request a Quote Datasheet
Description
39pF ±2% 150V Ceramic Capacitor P90 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-100A390GT150XTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100A390GT150XTCT-ND
Ceramic Capacitors 478-100A390GT150XTCT-ND
39pF ±2% 150V Ceramic Capacitor P90 0505 (1313 Metric)

39pF ±2% 150V Ceramic Capacitor P90 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-100A390GT150XTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100A390GT150XTDKR-ND
Ceramic Capacitors 478-100A390GT150XTDKR-ND
39pF ±2% 150V Ceramic Capacitor P90 0505 (1313 Metric)

39pF ±2% 150V Ceramic Capacitor P90 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-100A390GT150XTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100A390GT150XTTR-ND
Ceramic Capacitors 478-100A390GT150XTTR-ND
39pF ±2% 150V Ceramic Capacitor P90 0505 (1313 Metric)

39pF ±2% 150V Ceramic Capacitor P90 0505 (1313 Metric)

Buy Now Datasheet
Hi-Q Multilayer Ceramic Capacitors - 100A390GT150XT - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
100A390GT150XT
Hi-Q Multilayer Ceramic Capacitors 100A390GT150XT
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100A Series RF/Microwave Capacitors. This is KYOCERA AVX’s most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package.

KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100A Series RF/Microwave Capacitors. This is KYOCERA AVX’s most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Richardson RFPD
Product Category Capacitors Capacitors Capacitors
Product Number 478-100A390GT150XTCT-ND 478-100A390GT150XTDKR-ND 100A390GT150XT
Product Name Ceramic Capacitors Ceramic Capacitors Hi-Q Multilayer Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30U334M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525001P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details