KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100A Series RF/Microwave Capacitors. This is KYOCERA AVX’s most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package.
Silicon RF Capacitors / Thin Film 150volts 2.4pF Product overview: 100A2R4BW150XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.4pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-100A2R4BW150XT can be used for catalog matching and distributor lookup.
2.4pF ±0.1pF 150V Ceramic Capacitor P90 0505 (1313 Metric)
2.4pF ±0.1pF 150V Ceramic Capacitor P90 0505 (1313 Metric)
2.4pF ±0.1pF 150V Ceramic Capacitor P90 0505 (1313 Metric)
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 100A2R4BW150XT | 68-100A2R4BW150XT | 1284-1614-1-ND | 1284-1614-6-ND |
| Product Name | Hi-Q Multilayer Ceramic Capacitors | 2.4pF Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Technology | Multilayer | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 2.40E-6 microF | 2.40E-6 microF | ||
| WVDC | 150 volts | 150 volts | 150 volts | 150 volts |
| Lead Style | Solder Plated | Surface Mount (SMT) | Surface Mount (SMT) |