KYOCERA AVX Components Corporation 2pF Capacitor 100A2R0BW150XT

Description
Silicon RF Capacitors / Thin Film 150volts 2pF Product overview: 100A2R0BW150XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-100A2R0BW150XT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Silicon RF Capacitors / Thin Film 150volts 2pF Product overview: 100A2R0BW150XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-100A2R0BW150XT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2pF Capacitor
68-100A2R0BW150XT
2pF Capacitor 68-100A2R0BW150XT
Silicon RF Capacitors / Thin Film 150volts 2pF Product overview: 100A2R0BW150XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-100A2R0BW150XT can be used for catalog matching and distributor lookup.

Silicon RF Capacitors / Thin Film 150volts 2pF Product overview: 100A2R0BW150XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-100A2R0BW150XT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-100A2R0BW150XTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100A2R0BW150XTCT-ND
Ceramic Capacitors 478-100A2R0BW150XTCT-ND
CAP CER 2PF 150V P90 0505

CAP CER 2PF 150V P90 0505

Buy Now Datasheet
Ceramic Capacitors - 478-100A2R0BW150XTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100A2R0BW150XTDKR-ND
Ceramic Capacitors 478-100A2R0BW150XTDKR-ND
CAP CER 2PF 150V P90 0505

CAP CER 2PF 150V P90 0505

Buy Now Datasheet
Ceramic Capacitors - 478-100A2R0BW150XTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100A2R0BW150XTTR-ND
Ceramic Capacitors 478-100A2R0BW150XTTR-ND
2pF ±0.1pF 150V Ceramic Capacitor P90 0505 (1313 Metric)

2pF ±0.1pF 150V Ceramic Capacitor P90 0505 (1313 Metric)

Buy Now Datasheet
Hi-Q Multilayer Ceramic Capacitors - 100A2R0BW150XT - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
100A2R0BW150XT
Hi-Q Multilayer Ceramic Capacitors 100A2R0BW150XT
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100A Series RF/Microwave Capacitors. This is KYOCERA AVX’s most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package.

KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100A Series RF/Microwave Capacitors. This is KYOCERA AVX’s most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package.

Supplier's Site Datasheet
Capacitors 100A2R0BW150XT
Silicon RF Capacitors / Thin Film 150volts 2pF

Silicon RF Capacitors / Thin Film 150volts 2pF

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Richardson RFPD ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 68-100A2R0BW150XT 478-100A2R0BW150XTCT-ND 478-100A2R0BW150XTDKR-ND 100A2R0BW150XT 100A2R0BW150XT
Product Name 2pF Capacitor Ceramic Capacitors Ceramic Capacitors Hi-Q Multilayer Ceramic Capacitors Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
Capacitance Range 2.00E-6 microF 2.00E-6 microF
WVDC 150 volts 150 volts 150 volts 150 volts
WVAC 150 to ? volts 150 volts 150 volts
Packing Method Reel Tape Reel Digi-Reel®
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701217 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 101C334U020DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers