Kyocera Corporation 27pF Capacitor 100A270GT150XT

Description
Silicon RF Capacitors / Thin Film 150volts 27pF 2% Product overview: 100A270GT150XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-100A270GT150XT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Silicon RF Capacitors / Thin Film 150volts 27pF 2% Product overview: 100A270GT150XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-100A270GT150XT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
27pF Capacitor
68-100A270GT150XT
27pF Capacitor 68-100A270GT150XT
Silicon RF Capacitors / Thin Film 150volts 27pF 2% Product overview: 100A270GT150XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-100A270GT150XT can be used for catalog matching and distributor lookup.

Silicon RF Capacitors / Thin Film 150volts 27pF 2% Product overview: 100A270GT150XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-100A270GT150XT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1284-1611-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1611-1-ND
Ceramic Capacitors 1284-1611-1-ND
27pF ±2% 150V Ceramic Capacitor P90 0505 (1313 Metric)

27pF ±2% 150V Ceramic Capacitor P90 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-1611-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1611-6-ND
Ceramic Capacitors 1284-1611-6-ND
27pF ±2% 150V Ceramic Capacitor P90 0505 (1313 Metric)

27pF ±2% 150V Ceramic Capacitor P90 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-1611-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1611-2-ND
Ceramic Capacitors 1284-1611-2-ND
27pF ±2% 150V Ceramic Capacitor P90 0505 (1313 Metric)

27pF ±2% 150V Ceramic Capacitor P90 0505 (1313 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 68-100A270GT150XT 1284-1611-1-ND 1284-1611-6-ND
Product Name 27pF Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Capacitance Range 2.70E-5 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
WVDC 150 volts 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701074 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details