The 100A Series is a range of porcelain Superchip® multilayer capacitors designed for RF and microwave applications including bypass, coupling, tuning, and impedance matching. The case size is A, measuring 0.055 in × 0.055 in. The part is rated for a working voltage of 150 VDC, with a capacitance of 27 pF and a tolerance of ±1%. It features high Q, low ESR/ESL, high self-resonance, and operates between -55°C and +125°C. The termination is tin/lead solder plated over a nickel barrier. The capacitor meets MIL-PRF-55681, has no aging or piezoelectric effects, and is qualified per QPL. Packaging is tape and reel, 1000 pieces.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100A Series RF/Microwave Capacitors. This is KYOCERA AVX’s most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 100A270FT150XT |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 2.70E-5 microF |