Silicon RF Capacitors / Thin Film 150volts 24pF 5% Product overview: 100A240JW150XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 24pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-100A240JW150XT can be used for catalog matching and distributor lookup.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100A Series RF/Microwave Capacitors. This is KYOCERA AVX’s most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package.
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 68-100A240JW150XT | 100A240JW150XT |
| Product Name | 24pF Capacitor | Hi-Q Multilayer Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Capacitance Range | 2.40E-5 microF | 2.40E-5 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |
| WVDC | 150 volts | 150 volts |
| WVAC | 150 to ? volts |