The 100A Series porcelain Superchip® multilayer capacitors are designed for RF and microwave applications including bypass, coupling, tuning, and impedance matching. The part features a case size A dimension of 0.055" × 0.055", a capacitance of 24 pF with ±1% tolerance, a rated working voltage of 150 VDC, and a termination style W (tin/lead solder plated over nickel barrier). It operates from -55°C to +125°C, has a quality factor greater than 10,000 at 1 MHz, and meets MIL-PRF-55681 and MIL-STD-202 environmental standards. The capacitor is hermetically sealed with no aging or piezoelectric effects, and is available in tape and reel packaging.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100A Series RF/Microwave Capacitors. This is KYOCERA AVX’s most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 100A240FW150XC100 |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 2.40E-5 microF |