KYOCERA AVX Components Corporation Hi-Q Multilayer Ceramic Capacitors 100A220MW150XC100

Description
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100A Series RF/Microwave Capacitors. This is KYOCERA AVX’s most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package.
Request a Quote
Description
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100A Series RF/Microwave Capacitors. This is KYOCERA AVX’s most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 100A Series is a family of porcelain Superchip® multilayer capacitors designed for RF and microwave applications including bypass, coupling, and impedance matching. The case size is A, measuring 0.055 inches by 0.055 inches with a thickness of 0.055 inches. Capacitance values range from 0.1 pF to 100 pF, with a rated working voltage up to 250 VDC and a dielectric withstanding voltage of 250% of rated WVDC. The capacitors feature a quality factor greater than 10,000 at 1 MHz, low ESR and ESL, high self-resonance, and operating temperatures from -55°C to +125°C. They meet MIL-PRF-55681 and are qualified under QPL standards, with options for tape and reel packaging.

Datasheet Summary
Powered by GS/AI

The 100A Series is a family of porcelain Superchip® multilayer capacitors designed for RF and microwave applications including bypass, coupling, and impedance matching. The case size is A, measuring 0.055 inches by 0.055 inches with a thickness of 0.055 inches. Capacitance values range from 0.1 pF to 100 pF, with a rated working voltage up to 250 VDC and a dielectric withstanding voltage of 250% of rated WVDC. The capacitors feature a quality factor greater than 10,000 at 1 MHz, low ESR and ESL, high self-resonance, and operating temperatures from -55°C to +125°C. They meet MIL-PRF-55681 and are qualified under QPL standards, with options for tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Multilayer Ceramic Capacitors - 100A220MW150XC100 - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
100A220MW150XC100
Hi-Q Multilayer Ceramic Capacitors 100A220MW150XC100
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100A Series RF/Microwave Capacitors. This is KYOCERA AVX’s most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package.

KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100A Series RF/Microwave Capacitors. This is KYOCERA AVX’s most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number 100A220MW150XC100
Product Name Hi-Q Multilayer Ceramic Capacitors
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525009P10BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitor, Ceramic;0.033uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.19In.L;0 - 70186299 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details