KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100A Series RF/Microwave Capacitors. This is KYOCERA AVX’s most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package.
22pF ±2% 150V Ceramic Capacitor P90 0505 (1313 Metric)
22pF ±2% 150V Ceramic Capacitor P90 0505 (1313 Metric)
22pF ±2% 150V Ceramic Capacitor P90 0505 (1313 Metric)
| Richardson RFPD | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 100A220GT150XT | 1284-100A220GT150XT1KTR-ND | 1284-100A220GT150XT1KDKR-ND |
| Product Name | Hi-Q Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Technology | Multilayer | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 2.20E-5 microF | ||
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) |
| WVDC | 150 volts | 150 volts | 150 volts |