The 100A Series porcelain Superchip® multilayer capacitors are surface-mount RF/microwave components designed for bypass, coupling, tuning, and impedance matching in high-frequency circuits. They feature a Case A size of 0.055 inch by 0.055 inch, a capacitance range of 0.1 pF to 100 pF, and a maximum working voltage of 250 VDC. These capacitors offer low ESR/ESL, high Q factor greater than 10,000 at 1 MHz, and operate from -55°C to +125°C with no aging or piezoelectric effects. The termination style for this part is W, which is tin/lead solder plated over a nickel barrier, and the packaging is tape and reel. The part meets MIL-PRF-55681 and environmental standards including MIL-STD-202 for thermal shock, moisture resistance, and life testing.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100A Series RF/Microwave Capacitors. This is KYOCERA AVX’s most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 100A200KT150XT |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 2.00E-5 microF |