Silicon RF Capacitors / Thin Film MLC A/B/R Product overview: 100A200JW150XT1K from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-100A200JW150XT1K can be used for catalog matching and distributor lookup.
20pF ±5% 150V Ceramic Capacitor P90 0505 (1313 Metric)
20pF ±5% 150V Ceramic Capacitor P90 0505 (1313 Metric)
20pF ±5% 150V Ceramic Capacitor P90 0505 (1313 Metric)
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100A Series RF/Microwave Capacitors. This is KYOCERA AVX’s most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package.
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 68-100A200JW150XT1K | 1284-100A200JW150XT1KCT-ND | 1284-100A200JW150XT1KDKR-ND | 100A200JW150XT1K |
| Product Name | Capacitor | Ceramic Capacitors | Ceramic Capacitors | Hi-Q Multilayer Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| RoHS Compliant | Yes | |||
| Capacitance Range | 2.00E-5 microF | 2.00E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |
| WVDC | 150 volts | 150 volts | 150 volts | 150 volts |