1.8pF ±0.1pF 150V Ceramic Capacitor P90 0505 (1313 Metric)
1.8pF ±0.1pF 150V Ceramic Capacitor P90 0505 (1313 Metric)
1.8pF ±0.1pF 150V Ceramic Capacitor P90 0505 (1313 Metric)
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1284-100A1R8BW150XT1KCT-ND | 1284-100A1R8BW150XT1KDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | High Frequency; RF / Microwave; Bypass | High Frequency; RF / Microwave; Bypass |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| WVDC | 150 volts | 150 volts |