Kyocera Corporation Ceramic Capacitors 100A1R5BP150XT

Description
1.5pF ±0.1pF 150V Ceramic Capacitor P90 0505 (1313 Metric)
Request a Quote Datasheet
Description
1.5pF ±0.1pF 150V Ceramic Capacitor P90 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-100A1R5BP150XTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100A1R5BP150XTTR-ND
Ceramic Capacitors 478-100A1R5BP150XTTR-ND
1.5pF ±0.1pF 150V Ceramic Capacitor P90 0505 (1313 Metric)

1.5pF ±0.1pF 150V Ceramic Capacitor P90 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-100A1R5BP150XTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100A1R5BP150XTCT-ND
Ceramic Capacitors 478-100A1R5BP150XTCT-ND
CAP CER 1.5PF 150V P90 0505

CAP CER 1.5PF 150V P90 0505

Buy Now Datasheet
Ceramic Capacitors - 478-100A1R5BP150XTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100A1R5BP150XTDKR-ND
Ceramic Capacitors 478-100A1R5BP150XTDKR-ND
CAP CER 1.5PF 150V P90 0505

CAP CER 1.5PF 150V P90 0505

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-100A1R5BP150XTTR-ND 478-100A1R5BP150XTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0165P60DCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Polymer - 187XMPL004MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminium Capacitors - 1701148 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers