KYOCERA AVX Components Corporation Ceramic Capacitors 100A1R2BT150XT1K

Description
1.2pF ±0.1pF 150V Ceramic Capacitor P90 0505 (1313 Metric)
Request a Quote Datasheet
Description
1.2pF ±0.1pF 150V Ceramic Capacitor P90 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1284-100A1R2BT150XT1KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-100A1R2BT150XT1KCT-ND
Ceramic Capacitors 1284-100A1R2BT150XT1KCT-ND
1.2pF ±0.1pF 150V Ceramic Capacitor P90 0505 (1313 Metric)

1.2pF ±0.1pF 150V Ceramic Capacitor P90 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-100A1R2BT150XT1KDKR-ND - DigiKey
Thief River Falls, MN, United States
1.2pF ±0.1pF 150V Ceramic Capacitor P90 0505 (1313 Metric)

1.2pF ±0.1pF 150V Ceramic Capacitor P90 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-100A1R2BT150XT1KTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-100A1R2BT150XT1KTR-ND
Ceramic Capacitors 1284-100A1R2BT150XT1KTR-ND
1.2pF ±0.1pF 150V Ceramic Capacitor P90 0505 (1313 Metric)

1.2pF ±0.1pF 150V Ceramic Capacitor P90 0505 (1313 Metric)

Buy Now Datasheet
Hi-Q Multilayer Ceramic Capacitors - 100A1R2BT150XT1K - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
100A1R2BT150XT1K
Hi-Q Multilayer Ceramic Capacitors 100A1R2BT150XT1K
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100A Series RF/Microwave Capacitors. This is KYOCERA AVX’s most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package.

KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100A Series RF/Microwave Capacitors. This is KYOCERA AVX’s most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Richardson RFPD
Product Category Capacitors Capacitors Capacitors
Product Number 1284-100A1R2BT150XT1KCT-ND 1284-100A1R2BT150XT1KDKR-ND 100A1R2BT150XT1K
Product Name Ceramic Capacitors Ceramic Capacitors Hi-Q Multilayer Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 150 volts 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Polymer - 337UVR6R3MEF - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1725741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers