The 100A Series is a family of porcelain Superchip® multilayer capacitors designed for RF and microwave applications, including bypass, coupling, tuning, and impedance matching. It features a Case A size of 0.055 inch by 0.055 inch, a capacitance range of 0.1 pF to 100 pF, and a rated working voltage up to 250 VDC. The capacitors exhibit low ESR/ESL, high Q factor (>10,000 at 1 MHz), high self-resonance, and ultra-stable performance with no aging or piezoelectric effects. The operating temperature range is -55°C to +125°C, and the devices meet MIL-PRF-55681 and MIL-STD-202 standards for reliability. Termination options include tin/lead solder plated over nickel, and packaging is available in tape and reel or vertical Cap-Pak® configurations.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100A Series RF/Microwave Capacitors. This is KYOCERA AVX’s most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 100A150GT150XC100 |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 1.50E-5 microF |