KYOCERA AVX Components Corporation Ceramic Capacitors 100A0R4BT150XT

Description
0.4pF ±0.1pF 150V Ceramic Capacitor P90 0505 (1313 Metric)
Request a Quote Datasheet
Description
0.4pF ±0.1pF 150V Ceramic Capacitor P90 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1284-1556-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1556-1-ND
Ceramic Capacitors 1284-1556-1-ND
0.4pF ±0.1pF 150V Ceramic Capacitor P90 0505 (1313 Metric)

0.4pF ±0.1pF 150V Ceramic Capacitor P90 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-1556-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1556-2-ND
Ceramic Capacitors 1284-1556-2-ND
0.4pF ±0.1pF 150V Ceramic Capacitor P90 0505 (1313 Metric)

0.4pF ±0.1pF 150V Ceramic Capacitor P90 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-1556-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1556-6-ND
Ceramic Capacitors 1284-1556-6-ND
0.4pF ±0.1pF 150V Ceramic Capacitor P90 0505 (1313 Metric)

0.4pF ±0.1pF 150V Ceramic Capacitor P90 0505 (1313 Metric)

Buy Now Datasheet
Hi-Q Multilayer Ceramic Capacitors - 100A0R4BT150XT - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
100A0R4BT150XT
Hi-Q Multilayer Ceramic Capacitors 100A0R4BT150XT
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100A Series RF/Microwave Capacitors. This is KYOCERA AVX’s most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package.

KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100A Series RF/Microwave Capacitors. This is KYOCERA AVX’s most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Richardson RFPD
Product Category Capacitors Capacitors Capacitors
Product Number 1284-1556-1-ND 1284-1556-6-ND 100A0R4BT150XT
Product Name Ceramic Capacitors Ceramic Capacitors Hi-Q Multilayer Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 150 volts 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M40R225M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701089 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402B272K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details