EVB - EVALUATION BOARD FOR 10058
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 478-1005801-01-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, ISM, Wi-Fi, WLAN, Zigbee™ |
| Primary Frequency Range | 2442.0 MHz |
| Gain | 3 dB |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)