Kyocera Corporation RF Antennas 1005621

Description
GPS L1/L5 25X25X8.16MM CERAMIC S
Request a Quote Datasheet
Description
GPS L1/L5 25X25X8.16MM CERAMIC S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-1005621-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-1005621-ND
RF Antennas 478-1005621-ND
GPS L1/L5 25X25X8.16MM CERAMIC S

GPS L1/L5 25X25X8.16MM CERAMIC S

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-1005621-ND
Product Name RF Antennas
Applications GPS; GNSS, GPS
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
RF, Antenna centric solutions - BGSA143GL10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details