Kyocera Corporation RF Antennas 1005460F0-AC10L0250

Description
5G/4G FPC ANTENNA, 250MM SIDE CA
Request a Quote Datasheet
Description
5G/4G FPC ANTENNA, 250MM SIDE CA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-1005460F0-AC10L0250-ND - DigiKey
Thief River Falls, MN, United States
5G/4G FPC ANTENNA, 250MM SIDE CA

5G/4G FPC ANTENNA, 250MM SIDE CA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-1005460F0-AC10L0250-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 5G, IoT, LoRa, LPWA, LTE, M2M, NB-IoT, Sigfox
Primary Frequency Range 788.5 to 5500.0 MHz
Gain 2.5 to 4.2 dB
VSWR 2 to 2.4 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 152399 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.9 dB
View Details