7.25GHz UWB PCB Trace RF Antenna 6GHz ~ 8.5GHz 6dBi SMA Male Connector Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 478-1005193-A01-ND |
| Product Name | RF Antennas |
| Applications | UWB |
| Primary Frequency Range | 7250.0 MHz |
| Gain | 6 dB |
Vertical