Kyocera Corporation RF Antennas 1005190F0-AA70L0100

Description
7.5GHz UWB PCB Trace RF Antenna 6.5GHz ~ 8.5GHz 5.3dBi MHF Adhesive
Request a Quote Datasheet
Description
7.5GHz UWB PCB Trace RF Antenna 6.5GHz ~ 8.5GHz 5.3dBi MHF Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-1005190F0-AA70L0100-ND - DigiKey
Thief River Falls, MN, United States
7.5GHz UWB PCB Trace RF Antenna 6.5GHz ~ 8.5GHz 5.3dBi MHF Adhesive

7.5GHz UWB PCB Trace RF Antenna 6.5GHz ~ 8.5GHz 5.3dBi MHF Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-1005190F0-AA70L0100-ND
Product Name RF Antennas
Applications UWB
Primary Frequency Range 7500.0 MHz
Gain 5.3 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT218 - iant218 - BARTEC
Specs
Polarization Other;

Vertical & 2 x Dual Slant ±45°

Primary Frequency Range 2300.0 to 6100.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
RF, Antenna centric solutions - BGSX22G6U10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers