Kyocera Corporation RF Antennas 1005190F0-AA70L0025

Description
7.5GHz UWB PCB Trace RF Antenna 6.5GHz ~ 8.5GHz 5.3dBi MHF Adhesive
Request a Quote Datasheet
Description
7.5GHz UWB PCB Trace RF Antenna 6.5GHz ~ 8.5GHz 5.3dBi MHF Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-1005190F0-AA70L0025-ND - DigiKey
Thief River Falls, MN, United States
7.5GHz UWB PCB Trace RF Antenna 6.5GHz ~ 8.5GHz 5.3dBi MHF Adhesive

7.5GHz UWB PCB Trace RF Antenna 6.5GHz ~ 8.5GHz 5.3dBi MHF Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-1005190F0-AA70L0025-ND
Product Name RF Antennas
Applications UWB
Primary Frequency Range 7500.0 MHz
Gain 5.3 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 2237717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 3 dB
View Details
RF Antennas - BB-ZXT9-ANT - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Tilt
View Details
Standard Gain Horn - ModelSAS-581 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details