Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ANTENNAS
KYOCERA CORPORATION
1005188F0-AS70L0100 -- RF ANTENNAS
Kyocera Corporation
RF Antennas
1005188F0-AS70L0100
Description
UWB FPC ANTENNA, 100MM CABLE, SM
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
UWB FPC ANTENNA, 100MM CABLE, SM
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
RF Antennas
478-1005188F0-AS70L0100-ND
RF Antennas
478-1005188F0-AS70L0100-ND
UWB FPC ANTENNA, 100MM CABLE, SM
UWB FPC ANTENNA, 100MM CABLE, SM
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Antennas
Product Number
478-1005188F0-AS70L0100-ND
Product Name
RF Antennas
Applications
UWB
Primary Frequency Range
7250.0 MHz
Gain
5.2 dB
VSWR
2 :1
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Multi-Band Antennas
2766679P
Specs
Applications
Multi-band
Primary Frequency Range
617.0 to ? MHz
Gain
4.8 dB
View Details
Advantech
Antennas
AW-A24G-M5SRP
View Details
A.H. Systems Inc.
Shielding Effectiveness Kit
Model AK-285T
Specs
Applications
Multi-band; RF Testing
Pattern Type
Directional
Polarization
Linear
View Details
WAGO
RF Antennas
758-966
Specs
Applications
Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range
850.0 to 2100.0 MHz
Technology Type
Dome
View Details
2
suppliers