Kyocera Corporation RF Antennas 1005188F0-AA70L0100

Description
UWB FPC ANTENNA, 100MM CABLE, MH
Request a Quote Datasheet
Description
UWB FPC ANTENNA, 100MM CABLE, MH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-1005188F0-AA70L0100-ND - DigiKey
Thief River Falls, MN, United States
UWB FPC ANTENNA, 100MM CABLE, MH

UWB FPC ANTENNA, 100MM CABLE, MH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-1005188F0-AA70L0100-ND
Product Name RF Antennas
Applications UWB
Primary Frequency Range 7250.0 MHz
Gain 5.2 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data