AVX Corporation RF Antennas 1004627

Description
1.575GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 3.7dBi, 3dBi IPEX MHF3 Adhesive
Request a Quote Datasheet
Description
1.575GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 3.7dBi, 3dBi IPEX MHF3 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-1004627-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-1004627-ND
RF Antennas 478-1004627-ND
1.575GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 3.7dBi, 3dBi IPEX MHF3 Adhesive

1.575GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 3.7dBi, 3dBi IPEX MHF3 Adhesive

Buy Now Datasheet
Patch Antenna, 1.602Ghz, 3Dbi Rohs Compliant Kyocera Avx - 70AH6921 - Newark, An Avnet Company
Chicago, IL, United States
Patch Antenna, 1.602Ghz, 3Dbi Rohs Compliant Kyocera Avx
70AH6921
Patch Antenna, 1.602Ghz, 3Dbi Rohs Compliant Kyocera Avx 70AH6921
PATCH ANTENNA, 1.602GHZ, 3DBI ROHS COMPLIANT: YES

PATCH ANTENNA, 1.602GHZ, 3DBI ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Antennas Antennas
Product Number 478-1004627-ND 70AH6921
Product Name RF Antennas Patch Antenna, 1.602Ghz, 3Dbi Rohs Compliant Kyocera Avx
Applications GPS; GLONASS, GPS
Primary Frequency Range 1575.0 to 1602.0 MHz
Gain 3 to 3.7 dB
VSWR 2 to 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Cellular / LTE MIMO, 2.4/5.0 GHz ISM MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA144ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details