Kyocera Corporation RF Antennas 1004259

Description
1.575GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 1.5dBic IPEX MHF Surface Mount
Request a Quote Datasheet
Description
1.575GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 1.5dBic IPEX MHF Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-1004259-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-1004259-ND
RF Antennas 478-1004259-ND
1.575GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 1.5dBic IPEX MHF Surface Mount

1.575GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 1.5dBic IPEX MHF Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-1004259-ND
Product Name RF Antennas
Applications GPS; GLONASS, GPS
Primary Frequency Range 1575.0 to 1602.0 MHz
Gain 1.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
Telemetry Antennas - 2222685 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 480.0 MHz
Gain 2.5 dB
View Details