Kyocera Corporation RF Antennas 1003893FT-AA10L0200

Description
2.4425GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.485GHz 3.3dBi U.FL Adhesive
Request a Quote Datasheet
Description
2.4425GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.485GHz 3.3dBi U.FL Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-1003893FT-AA10L0200-ND - DigiKey
Thief River Falls, MN, United States
2.4425GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.485GHz 3.3dBi U.FL Adhesive

2.4425GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.485GHz 3.3dBi U.FL Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-1003893FT-AA10L0200-ND
Product Name RF Antennas
Applications Modem or Wireless Network; WLAN
Primary Frequency Range 2442.5 MHz
Gain 3.3 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108971-3 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Lightweight Helical Tripleband GNSS Antenna - AS-ANT3B-HEL-L1256-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers