Kyocera Corporation RF Antennas 1003893FT-AA10L0100

Description
2.4425GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.485GHz 3.3dBi U.FL Adhesive
Request a Quote Datasheet
Description
2.4425GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.485GHz 3.3dBi U.FL Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-1003893FT-AA10L0100-ND - DigiKey
Thief River Falls, MN, United States
2.4425GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.485GHz 3.3dBi U.FL Adhesive

2.4425GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.485GHz 3.3dBi U.FL Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-1003893FT-AA10L0100-ND
Product Name RF Antennas
Applications Modem or Wireless Network; WLAN
Primary Frequency Range 2442.5 MHz
Gain 3.3 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
GSM & GPRS Antennas - 1248864 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 699.0 to ? MHz
Form Factor / Mounting External
View Details