Kyocera Corporation 2.4 GHz Rf Antenna 1003893FT-AA10L0025

Description
BT Tunable FPC 2.4 GHz Embedded Antenna Product overview: 1003893FT-AA10L0025 from AVX (KYOCERA AVX) is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4 GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-1003893FT-AA10L0 025 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BT Tunable FPC 2.4 GHz Embedded Antenna Product overview: 1003893FT-AA10L0025 from AVX (KYOCERA AVX) is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4 GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-1003893FT-AA10L0 025 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Rf Antenna - 875-1003893FT-AA10L0025 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4 GHz Rf Antenna
875-1003893FT-AA10L0025
2.4 GHz Rf Antenna 875-1003893FT-AA10L0025
BT Tunable FPC 2.4 GHz Embedded Antenna Product overview: 1003893FT-AA10L0025 from AVX (KYOCERA AVX) is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4 GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-1003893FT-AA10L0 025 can be used for catalog matching and distributor lookup.

BT Tunable FPC 2.4 GHz Embedded Antenna Product overview: 1003893FT-AA10L0025 from AVX (KYOCERA AVX) is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4 GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-1003893FT-AA10L0025 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 478-1003893FT-AA10L0025-ND - DigiKey
Thief River Falls, MN, United States
2.4425GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.485GHz 3.3dBi U.FL Adhesive

2.4425GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.485GHz 3.3dBi U.FL Adhesive

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Antennas Antennas
Product Number 875-1003893FT-AA10L0025 478-1003893FT-AA10L0025-ND
Product Name 2.4 GHz Rf Antenna RF Antennas
Applications RF Testing Modem or Wireless Network; WLAN
Primary Frequency Range 2442.5 MHz
Gain 3.3 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 2720158 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 1 dB
View Details
Tuned Dipole - Model FCC-3 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details