AVX Corporation RF Antennas 1003468

Description
2.4425GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Ceramic Patch RF Antenna 2.4GHz ~ 2.485GHz 3.83dBi Pin Adhesive
Request a Quote Datasheet
Description
2.4425GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Ceramic Patch RF Antenna 2.4GHz ~ 2.485GHz 3.83dBi Pin Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-1003468-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-1003468-ND
RF Antennas 478-1003468-ND
2.4425GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Ceramic Patch RF Antenna 2.4GHz ~ 2.485GHz 3.83dBi Pin Adhesive

2.4425GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Ceramic Patch RF Antenna 2.4GHz ~ 2.485GHz 3.83dBi Pin Adhesive

Buy Now Datasheet
Antenna Patch, 2.4Ghz, 18Mm X 18Mm X 4Mm Rohs Compliant Kyocera Avx - 70AH6919 - Newark, An Avnet Company
Chicago, IL, United States
Antenna Patch, 2.4Ghz, 18Mm X 18Mm X 4Mm Rohs Compliant Kyocera Avx
70AH6919
Antenna Patch, 2.4Ghz, 18Mm X 18Mm X 4Mm Rohs Compliant Kyocera Avx 70AH6919
ANTENNA PATCH, 2.4GHZ, 18MM X 18MM X 4MM ROHS COMPLIANT: YES

ANTENNA PATCH, 2.4GHZ, 18MM X 18MM X 4MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Antennas Antennas
Product Number 478-1003468-ND 70AH6919
Product Name RF Antennas Antenna Patch, 2.4Ghz, 18Mm X 18Mm X 4Mm Rohs Compliant Kyocera Avx
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, WLAN, Zigbee™
Primary Frequency Range 2442.5 MHz
Gain 3.83 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
4G LTE / 3G / 2G Ultra Wideband Antenna, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
3 suppliers
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA147ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details