AVX Corporation RF Antennas 1002857

Description
1.575GHz, 1.602GHz GLONASS, GPS Helical RF Antenna 1.57GHz ~ 1.58GHz -3dB SMA Male Connector Mount
Request a Quote Datasheet
Description
1.575GHz, 1.602GHz GLONASS, GPS Helical RF Antenna 1.57GHz ~ 1.58GHz -3dB SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-1002857-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-1002857-ND
RF Antennas 478-1002857-ND
1.575GHz, 1.602GHz GLONASS, GPS Helical RF Antenna 1.57GHz ~ 1.58GHz -3dB SMA Male Connector Mount

1.575GHz, 1.602GHz GLONASS, GPS Helical RF Antenna 1.57GHz ~ 1.58GHz -3dB SMA Male Connector Mount

Buy Now Datasheet
Antenna, Sma Connector, 1.575Ghz, 0.5W; Antenna Type Kyocera Avx - 38AJ1475 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Sma Connector, 1.575Ghz, 0.5W; Antenna Type Kyocera Avx
38AJ1475
Antenna, Sma Connector, 1.575Ghz, 0.5W; Antenna Type Kyocera Avx 38AJ1475
ANTENNA, SMA CONNECTOR, 1.575GHZ, 0.5W; Antenna Type:GPS; Frequency Min:-; Frequency Max:1.575GHz; Antenna Mounting:SMA Connector; Gain:-3dBi; VSWR:2; Input Power:500mW; Input Impedance:50ohm; Antenna Polarization:Right Hand CircularRoHS Compliant: Yes

ANTENNA, SMA CONNECTOR, 1.575GHZ, 0.5W; Antenna Type:GPS; Frequency Min:-; Frequency Max:1.575GHz; Antenna Mounting:SMA Connector; Gain:-3dBi; VSWR:2; Input Power:500mW; Input Impedance:50ohm; Antenna Polarization:Right Hand CircularRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Antennas Antennas
Product Number 478-1002857-ND 38AJ1475
Product Name RF Antennas Antenna, Sma Connector, 1.575Ghz, 0.5W; Antenna Type Kyocera Avx
Applications GPS; GLONASS, GPS
Primary Frequency Range 1575.0 to 1602.0 MHz ? to 1575.0 MHz
Gain -3 dB -3 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
GPS/IRNSS L1+L5 Active Ceramic Patch Antenna With 1.13 Cable (L-10CM) + UFL Connector 25*18*4 - ET-GPL15-5L10C-U-25184 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details