Kyocera Corporation RF Antennas 1002685

Description
5GHz Wi-Fi, WLAN Stamped Metal RF Antenna 4.9GHz ~ 5.9GHz 6dBi Solder Surface Mount
Request a Quote Datasheet
Description
5GHz Wi-Fi, WLAN Stamped Metal RF Antenna 4.9GHz ~ 5.9GHz 6dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-1002685TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-1002685TR-ND
RF Antennas 478-1002685TR-ND
5GHz Wi-Fi, WLAN Stamped Metal RF Antenna 4.9GHz ~ 5.9GHz 6dBi Solder Surface Mount

5GHz Wi-Fi, WLAN Stamped Metal RF Antenna 4.9GHz ~ 5.9GHz 6dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-1002685TR-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Wi-Fi, WLAN
Primary Frequency Range 5000.0 MHz
Gain 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
LTE 450 Magnetic mount omni-directional antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Pattern Type Omni directional
Technology Type Dipole
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
RF, Antenna centric solutions - BGC100GN6 - Infineon Technologies AG
Specs
Primary Frequency Range 600.0 to 2700.0 MHz
View Details